BETE Fog Nozzle, Inc. NFD Series NFD 014

Description
Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon request Spray Characteristics Spray pattern: Flat Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)
Datasheet
Description
Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon request Spray Characteristics Spray pattern: Flat Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFD Series - NFD 014 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
NFD Series
NFD 014
NFD Series NFD 014
Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon request Spray Characteristics Spray pattern: Flat Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)

Design Features

  • Dovetail joint guarantees alignment of interchangeable tips
  • Dimensionally compatible with standard dovetail systems
  • Tips offset 5° or 15° for overlapping spray patterns
  • Tapered overlapping spray provides uniform coverage
  • Male, female and welded connections
  • Other sizes available upon request

Spray Characteristics
Spray pattern: Flat Fan
Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request
Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number NFD 014
Product Name NFD Series
Media Air; Chemical; Ink; Hydraulic; Steam; Water
Application Cleaning; Painting; Lubrication
Flow 4.2 to 26.4 GPH (4.42 to 27.76 ml/sec)
Maximum Pressure 400 psi (282 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
125 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
No Drip External Mix Narrow Angle Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 31 GPH (32.6 ml/sec)
View Details
Viper® Spartan® 95 1 1/2 in. Swivel Inlet and 75 gpm 100 PSI Tip Only|Master File - I230027-008 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 4500 GPH (4732 ml/sec)
View Details