BETE Fog Nozzle, Inc. SpiralAir™ Series SA 310

Description
Design Features A two-fluid nozzle using any gas as the atomizing fluid Three-stage process that uses atomizing air more efficiently than conventional designs Two-phase atomization for highest performance Designed for high reliability in extremely hostile environments Efficient design reduces compressed air consumption Standard and custom lance designs are available for any application U.S. Patent #5,240,183 Spray Patterns: Full Cone and Flat Fan Spray Angles: 20° to 90° (Other angles available by special order) Flow rates: 0.33 to 57 gpm (2.0 to 216 L/min) Standard Materials: 316 Stainless Steel OR Cobalt Alloy 6 wear components.
Datasheet
Description
Design Features A two-fluid nozzle using any gas as the atomizing fluid Three-stage process that uses atomizing air more efficiently than conventional designs Two-phase atomization for highest performance Designed for high reliability in extremely hostile environments Efficient design reduces compressed air consumption Standard and custom lance designs are available for any application U.S. Patent #5,240,183 Spray Patterns: Full Cone and Flat Fan Spray Angles: 20° to 90° (Other angles available by special order) Flow rates: 0.33 to 57 gpm (2.0 to 216 L/min) Standard Materials: 316 Stainless Steel OR Cobalt Alloy 6 wear components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SpiralAir™ Series - SA 310 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SpiralAir™ Series
SA 310
SpiralAir™ Series SA 310
Design Features A two-fluid nozzle using any gas as the atomizing fluid Three-stage process that uses atomizing air more efficiently than conventional designs Two-phase atomization for highest performance Designed for high reliability in extremely hostile environments Efficient design reduces compressed air consumption Standard and custom lance designs are available for any application U.S. Patent #5,240,183 Spray Patterns: Full Cone and Flat Fan Spray Angles: 20° to 90° (Other angles available by special order) Flow rates: 0.33 to 57 gpm (2.0 to 216 L/min) Standard Materials: 316 Stainless Steel OR Cobalt Alloy 6 wear components.

Design Features

  • A two-fluid nozzle using any gas as the atomizing fluid
  • Three-stage process that uses atomizing air more efficiently than conventional designs
  • Two-phase atomization for highest performance
  • Designed for high reliability in extremely hostile environments
  • Efficient design reduces compressed air consumption
  • Standard and custom lance designs are available for any application
  • U.S. Patent #5,240,183

Spray Patterns: Full Cone and Flat Fan
Spray Angles: 20° to 90° (Other angles available by special order)
Flow rates: 0.33 to 57 gpm (2.0 to 216 L/min)

Standard Materials: 316 Stainless Steel OR Cobalt Alloy 6 wear components.

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number SA 310
Product Name SpiralAir™ Series
Media Adhesive; Chemical; Oil; Water; Other; Slurry
Application Humidification; Spray Drying; SCR
Flow 19.8 to 180 GPH (20.82 to 189 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Fan; Hollow Cone; Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
Spray Drying Nozzles -  - EXAIR
Specs
Media Abrasive; Other
Application Painting; Spray Drying
View Details
1, 1 1/4 in. Hose Size Brass Nozzle Holder (NPS Threads)|Master File - NH-BR2 - Kuriyama of America, Inc.
Specs
Maximum Pressure 175 psi (123 m H2O)
Material Brass
View Details