BETE Fog Nozzle, Inc. NCFL Series NCFL40140

Description
Design Features Large internal passages Uniform spray coverage High flow rates with coarse atomization Variety of polymer materials available, offering a high corrosion resistance For metal alloy nozzles, refer to SC or TC series Spray Characteristics Spray pattern: Full Cone Spray angles: 60°, 90° and 120° standard Flow rates: 94 to 4360 gpm (350 to 19700 L/min) (Special flow rates available)
Description
Design Features Large internal passages Uniform spray coverage High flow rates with coarse atomization Variety of polymer materials available, offering a high corrosion resistance For metal alloy nozzles, refer to SC or TC series Spray Characteristics Spray pattern: Full Cone Spray angles: 60°, 90° and 120° standard Flow rates: 94 to 4360 gpm (350 to 19700 L/min) (Special flow rates available)

Suppliers

Company
Product
Description
Supplier Links
NCFL Series - NCFL40140 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
NCFL Series
NCFL40140
NCFL Series NCFL40140
Design Features Large internal passages Uniform spray coverage High flow rates with coarse atomization Variety of polymer materials available, offering a high corrosion resistance For metal alloy nozzles, refer to SC or TC series Spray Characteristics Spray pattern: Full Cone Spray angles: 60°, 90° and 120° standard Flow rates: 94 to 4360 gpm (350 to 19700 L/min) (Special flow rates available)

Design Features

  • Large internal passages
  • Uniform spray coverage
  • High flow rates with coarse atomization
  • Variety of polymer materials available, offering a high corrosion resistance
  • For metal alloy nozzles, refer to SC or TC series

Spray Characteristics Spray pattern: Full Cone
Spray angles: 60°, 90° and 120° standard
Flow rates: 94 to 4360 gpm (350 to 19700 L/min)
(Special flow rates available)

Supplier's Site

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number NCFL40140
Product Name NCFL Series
Media Chemical; Water
Application Cleaning; Distribution, Packing
Flow 5640 to 13740 GPH (5930 to 14448 ml/sec)
Maximum Pressure 20 psi (14.08 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details