BETE Fog Nozzle, Inc. MaxiPass™ Series MP500

Description
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
Datasheet
Description
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MaxiPass™ Series - MP500 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
MaxiPass™ Series
MP500
MaxiPass™ Series MP500
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)

Design Features of MaxiPass full cone nozzle

  • Ultimate clog-resistant design with largest free passage available in a full cone nozzle
  • Two unique S-shaped internal vanes allow free passage of particles
  • High energy efficiency
  • Easily handles dirty, lumpy liquids
  • Male and female connections
  • Flanged connection available

Spray Characteristics of MaxiPass full cone nozzle

  • High reliability spray performance under the most difficult conditions

Spray pattern: Full Cone* (Square patterns to special order)
Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions.
*The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar).
Spray Angles: 30°, 60°, 90° and 120°
Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number MP500
Product Name MaxiPass™ Series
Media Chemical; Water; Other; Easily Handles Dirty, Lumpy Liquids
Application Cleaning; Fire; Distribution, Packing
Flow 666 to 3108 GPH (700 to 3268 ml/sec)
Maximum Pressure 80 psi (56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - LPZ-LD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details
1 1/2 x 10 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-2410SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 10 psi (7.04 m H2O)
Orifice Size 500 mil (12700 µm)
Material Brass
View Details