BETE Fog Nozzle, Inc. SC Series SC 17

Description
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE
Datasheet
Description
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC Series - SC 17 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SC Series
SC 17
SC Series SC 17
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE

Design Features

  • Complete line of full cone nozzles made in cast metal alloys
  • Internal removable vane
  • Male and female connections
  • Flanged connections available
  • For plastic nozzles, see NC or MaxiPass nozzles

Spray Characteristics Spray pattern: Full Cone with uniform distribution
Spray angles: 60°, 90° and 120°
Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min)
For square spray patterns, please call BETE

Supplier's Site Datasheet
SC Series - SC 17 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SC Series
SC 17
SC Series SC 17
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE

Design Features

  • Complete line of full cone nozzles made in cast metal alloys
  • Internal removable vane
  • Male and female connections
  • Flanged connections available
  • For plastic nozzles, see NC or MaxiPass nozzles

Spray Characteristics Spray pattern: Full Cone with uniform distribution
Spray angles: 60°, 90° and 120°
Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min)
For square spray patterns, please call BETE

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc. BETE Fog Nozzle, Inc.
Product Category Nozzles Nozzles
Product Number SC 17 SC 17
Product Name SC Series SC Series
Media Chemical; Water Chemical; Water
Application Distribution, Packing Distribution, Packing
Flow 684 to 3558 GPH (719 to 3741 ml/sec) 684 to 3558 GPH (719 to 3741 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O) 100 psi (70.38 m H2O)
Pattern Solid Cone Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
No Drip Internal Mix Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 42 GPH (44.16 ml/sec)
View Details