BETE Fog Nozzle, Inc. IS Series IS12

Description
Design Features Effective wherever rectangular pattern is required High energy efficiency Low coefficient of discharge and large unimpeded openings Excellent clog resistance Mounted in opposing pairs Male connection Spray Characteristics Pattern widths of 18" (457.2 mm) to 120" (3,048 mm) can be achieved Good distribution with pressures as low as 0.5 psi (0.03 bar) Thick bands of droplets from opposing pairs intersect and fall uniformly Spray Pattern: Rectangular Spray Angles: See pattern width and coverage charts (links at top of page) Flow rates: 0.5 to 164 gpm (1.77 to 649 L/min) per pair
Datasheet
Description
Design Features Effective wherever rectangular pattern is required High energy efficiency Low coefficient of discharge and large unimpeded openings Excellent clog resistance Mounted in opposing pairs Male connection Spray Characteristics Pattern widths of 18" (457.2 mm) to 120" (3,048 mm) can be achieved Good distribution with pressures as low as 0.5 psi (0.03 bar) Thick bands of droplets from opposing pairs intersect and fall uniformly Spray Pattern: Rectangular Spray Angles: See pattern width and coverage charts (links at top of page) Flow rates: 0.5 to 164 gpm (1.77 to 649 L/min) per pair
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS Series - IS12 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
IS Series
IS12
IS Series IS12
Design Features Effective wherever rectangular pattern is required High energy efficiency Low coefficient of discharge and large unimpeded openings Excellent clog resistance Mounted in opposing pairs Male connection Spray Characteristics Pattern widths of 18" (457.2 mm) to 120" (3,048 mm) can be achieved Good distribution with pressures as low as 0.5 psi (0.03 bar) Thick bands of droplets from opposing pairs intersect and fall uniformly Spray Pattern: Rectangular Spray Angles: See pattern width and coverage charts (links at top of page) Flow rates: 0.5 to 164 gpm (1.77 to 649 L/min) per pair

Design Features

  • Effective wherever rectangular pattern is required
  • High energy efficiency
  • Low coefficient of discharge and large unimpeded openings
  • Excellent clog resistance
  • Mounted in opposing pairs
  • Male connection

Spray Characteristics

  • Pattern widths of 18" (457.2 mm) to 120" (3,048 mm) can be achieved
  • Good distribution with pressures as low as 0.5 psi (0.03 bar)
  • Thick bands of droplets from opposing pairs intersect and fall uniformly

Spray Pattern: Rectangular
Spray Angles: See pattern width and coverage charts (links at top of page)
Flow rates: 0.5 to 164 gpm (1.77 to 649 L/min) per pair

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number IS12
Product Name IS Series
Media Chemical; Water; Other; Scrubbing liquor
Application Distribution, Packing
Flow 180 to 1140 GPH (189 to 1199 ml/sec)
Maximum Pressure 20 psi (14.08 m H2O)
Pattern Square
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Adjustable Air Nozzles -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Temperature Range 1000 F (538 C)
View Details
Viper® 1 1/2 in. Inlet Female Single Seat Shut-Off|Master File - I210595 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details