BETE Fog Nozzle, Inc. FF Series FF375

Description
Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis Coarse atomization Spray Pattern: Flat Fan Spray Angles: 105° to 145° Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)
Datasheet
Description
Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis Coarse atomization Spray Pattern: Flat Fan Spray Angles: 105° to 145° Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FF Series - FF375 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
FF Series
FF375
FF Series FF375
Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis Coarse atomization Spray Pattern: Flat Fan Spray Angles: 105° to 145° Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)

Design Features

  • One-piece construction
  • Clog-resistant
  • Durable
  • 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval
  • Male connection

Spray Characteristics

  • Extra-wide 145° spray angle
  • Medium-impact spray
  • Spray discharge deflected 75° from inlet axis
  • Coarse atomization

Spray Pattern: Flat Fan
Spray Angles: 105° to 145°
Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)

Supplier's Site Datasheet
FF Series - FF375 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
FF Series
FF375
FF Series FF375
Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis Coarse atomization Spray Pattern: Flat Fan Spray Angles: 105° to 145° Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)

Design Features

  • One-piece construction
  • Clog-resistant
  • Durable
  • 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval
  • Male connection

Spray Characteristics

  • Extra-wide 145° spray angle
  • Medium-impact spray
  • Spray discharge deflected 75° from inlet axis
  • Coarse atomization

Spray Pattern: Flat Fan
Spray Angles: 105° to 145°
Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc. BETE Fog Nozzle, Inc.
Product Category Nozzles Nozzles
Product Number FF375 FF375
Product Name FF Series FF Series
Media Air; Chemical; Hydraulic; Steam; Water Air; Chemical; Hydraulic; Steam; Water
Application Cleaning; Fire; Electronic Etching, Food Processing Cleaning; Fire; Electronic Etching, Food Processing
Flow 329 to 2682 GPH (346 to 2820 ml/sec) 526 to 4296 GPH (553 to 4517 ml/sec)
Maximum Pressure 200 psi (141 m H2O) 200 psi (141 m H2O)
Pattern Fan Fan
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
125 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details