BETE Fog Nozzle, Inc. N Series N9

Description
Design Features Simplicity of design One-piece/no internal parts Clog-resistant Three standard pipe sizes—½", 1" and 1½" Male connection Factory Mutual, U.S. Coast Guard and Lloyd's Register approved models Spray Characteristics Two spray cones—an outer, wide angle cone and a narrower inner cone—combine to give full cone effect Spray pattern: Full Cone Spray angles: 90° and 120° standard Flow rates: 3.0 to 534 gpm (9.67 to 1720 L/min) Fire Protection Approved This BETE high-efficiency spiral was designed specifically with critical fire and explosion suppression applications in mind. These nozzles feature superior performance unequalled by traditional whirl nozzles. Superior Performance Characteristics Sprays composed on droplets 30% to 50% smaller than conventional designs at equivalent pressures Extraordinarily large surface area of spray enhances evaporation and cooling Rugged, compact design Multiple concentric cone spray, unique to spiral pattern, maximizes contact Superior Fire/Loss Prevention Applications Gas wellhead protection Safeguarding ship-borne cargo Storage tank protection Secondary explosion protection in explosive, dusty environments Mitigation of HF and other toxic gas releases
Datasheet
Description
Design Features Simplicity of design One-piece/no internal parts Clog-resistant Three standard pipe sizes—½", 1" and 1½" Male connection Factory Mutual, U.S. Coast Guard and Lloyd's Register approved models Spray Characteristics Two spray cones—an outer, wide angle cone and a narrower inner cone—combine to give full cone effect Spray pattern: Full Cone Spray angles: 90° and 120° standard Flow rates: 3.0 to 534 gpm (9.67 to 1720 L/min) Fire Protection Approved This BETE high-efficiency spiral was designed specifically with critical fire and explosion suppression applications in mind. These nozzles feature superior performance unequalled by traditional whirl nozzles. Superior Performance Characteristics Sprays composed on droplets 30% to 50% smaller than conventional designs at equivalent pressures Extraordinarily large surface area of spray enhances evaporation and cooling Rugged, compact design Multiple concentric cone spray, unique to spiral pattern, maximizes contact Superior Fire/Loss Prevention Applications Gas wellhead protection Safeguarding ship-borne cargo Storage tank protection Secondary explosion protection in explosive, dusty environments Mitigation of HF and other toxic gas releases
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Series - N9 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
N Series
N9
N Series N9
Design Features Simplicity of design One-piece/no internal parts Clog-resistant Three standard pipe sizes—½", 1" and 1½" Male connection Factory Mutual, U.S. Coast Guard and Lloyd's Register approved models Spray Characteristics Two spray cones—an outer, wide angle cone and a narrower inner cone—combine to give full cone effect Spray pattern: Full Cone Spray angles: 90° and 120° standard Flow rates: 3.0 to 534 gpm (9.67 to 1720 L/min) Fire Protection Approved This BETE high-efficiency spiral was designed specifically with critical fire and explosion suppression applications in mind. These nozzles feature superior performance unequalled by traditional whirl nozzles. Superior Performance Characteristics Sprays composed on droplets 30% to 50% smaller than conventional designs at equivalent pressures Extraordinarily large surface area of spray enhances evaporation and cooling Rugged, compact design Multiple concentric cone spray, unique to spiral pattern, maximizes contact Superior Fire/Loss Prevention Applications Gas wellhead protection Safeguarding ship-borne cargo Storage tank protection Secondary explosion protection in explosive, dusty environments Mitigation of HF and other toxic gas releases

Design Features

  • Simplicity of design
  • One-piece/no internal parts
  • Clog-resistant
  • Three standard pipe sizes—½", 1" and 1½"
  • Male connection
  • Factory Mutual, U.S. Coast Guard and Lloyd's Register approved models

Spray Characteristics

  • Two spray cones—an outer, wide angle cone and a narrower inner cone—combine to give full cone effect

Spray pattern: Full Cone
Spray angles: 90° and 120° standard
Flow rates: 3.0 to 534 gpm (9.67 to 1720 L/min)

Fire Protection Approved
This BETE high-efficiency spiral was designed specifically with critical fire and explosion suppression applications in mind. These nozzles feature superior performance unequalled by traditional whirl nozzles.

Superior Performance Characteristics

  • Sprays composed on droplets 30% to 50% smaller than conventional designs at equivalent pressures
  • Extraordinarily large surface area of spray enhances evaporation and cooling
  • Rugged, compact design
  • Multiple concentric cone spray, unique to spiral pattern, maximizes contact

Superior Fire/Loss Prevention Applications

  • Gas wellhead protection
  • Safeguarding ship-borne cargo
  • Storage tank protection
  • Secondary explosion protection in explosive, dusty environments
  • Mitigation of HF and other toxic gas releases
Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number N9
Product Name N Series
Media Water; Other; AFFF
Application Fire
Flow 3870 to 24480 GPH (4069 to 25741 ml/sec)
Maximum Pressure 400 psi (282 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - ADNA-PDAD-51 - Festo Corporation
Specs
Media Air
View Details
Viper® Spartan® 95 1 1/2 in. Swivel Inlet and 60 gpm 100 PSI Tip Only|Master File - I230027-007 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 3600 GPH (3785 ml/sec)
View Details
Mixer Nozzles - 219022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details