BETE Fog Nozzle, Inc. NC Series NC 60480

Description
Design Features High flow rates with coarse atomization Reliable, uniform coverage Manufactured in chemical-resistant plastics and some bar stock metal alloy materials Lightweight and rugged Made in the USA Can be customized to a particular flowrate and angle Male and female connections Wide range of flowrates and spray angles available Wide range of connection sizes and connection types available Flanged connection available in larger models—see NCFL For metal alloy nozzles, refer to MaxiPass, SC or TC series Spray Characteristics High flow rates with coarse atomization Spray pattern: Full Cone. For square spray patterns, please call BETE. Spray angles: 60°, 90° and 120° standard Flow rates: 2.01 to 2150 gpm (7.50 to 8180 L/min) (Higher flow rates available)
Datasheet
Description
Design Features High flow rates with coarse atomization Reliable, uniform coverage Manufactured in chemical-resistant plastics and some bar stock metal alloy materials Lightweight and rugged Made in the USA Can be customized to a particular flowrate and angle Male and female connections Wide range of flowrates and spray angles available Wide range of connection sizes and connection types available Flanged connection available in larger models—see NCFL For metal alloy nozzles, refer to MaxiPass, SC or TC series Spray Characteristics High flow rates with coarse atomization Spray pattern: Full Cone. For square spray patterns, please call BETE. Spray angles: 60°, 90° and 120° standard Flow rates: 2.01 to 2150 gpm (7.50 to 8180 L/min) (Higher flow rates available)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NC Series - NC 60480 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
NC Series
NC 60480
NC Series NC 60480
Design Features High flow rates with coarse atomization Reliable, uniform coverage Manufactured in chemical-resistant plastics and some bar stock metal alloy materials Lightweight and rugged Made in the USA Can be customized to a particular flowrate and angle Male and female connections Wide range of flowrates and spray angles available Wide range of connection sizes and connection types available Flanged connection available in larger models—see NCFL For metal alloy nozzles, refer to MaxiPass, SC or TC series Spray Characteristics High flow rates with coarse atomization Spray pattern: Full Cone. For square spray patterns, please call BETE. Spray angles: 60°, 90° and 120° standard Flow rates: 2.01 to 2150 gpm (7.50 to 8180 L/min) (Higher flow rates available)

Design Features

  • High flow rates with coarse atomization
  • Reliable, uniform coverage
  • Manufactured in chemical-resistant plastics and some bar stock metal alloy materials
  • Lightweight and rugged
  • Made in the USA
  • Can be customized to a particular flowrate and angle
  • Male and female connections
  • Wide range of flowrates and spray angles available
  • Wide range of connection sizes and connection types available
  • Flanged connection available in larger models—see NCFL
  • For metal alloy nozzles, refer to MaxiPass, SC or TC series

Spray Characteristics

  • High flow rates with coarse atomization

Spray pattern: Full Cone. For square spray patterns, please call BETE.
Spray angles: 60°, 90° and 120° standard
Flow rates: 2.01 to 2150 gpm (7.50 to 8180 L/min)
(Higher flow rates available)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number NC 60480
Product Name NC Series
Media Chemical; Water
Application Cleaning; Distribution, Packing
Flow 19320 to 100200 GPH (20315 to 105361 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
No Drip Siphon Fed Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 1.9 GPH (2 ml/sec)
View Details