The MaxiPass® Series MP187 from BETE Fog Nozzle, Inc. features an advanced clog-resistant design with the largest free passage available in a full cone nozzle, allowing it to handle larger solid particles effectively. It incorporates two unique S-shaped internal vanes that facilitate the free passage of particles, making it suitable for dirty and lumpy liquids. The nozzle offers high energy efficiency and is available with male and female connections, as well as flanged options. The MP187 provides reliable spray performance under challenging conditions, with a full cone spray pattern available in angles of 30°, 60°, 90°, and 120¬8. It supports flow rates ranging from 0.7 to 978 gallons per minute (gpm), with potential for higher rates up to 4500 gpm upon inquiry. The nozzle is constructed from standard materials including brass, 316 stainless steel, PVC, polypropylene, and PTFE, although PTFE is not available in the 3/8" and 1/2" sizes. The dimensions and weight of the MP187 are approximately 0.188 inches in diameter and 0.16 lbs, respectively. This nozzle is designed for applications requiring high reliability and efficiency in fluid delivery.
Design Features of MaxiPass full cone nozzle
Spray Characteristics of MaxiPass full cone nozzle
Spray pattern: Full Cone* (Square patterns to special order)
Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions.
*The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar).
Spray Angles: 30°, 60°, 90° and 120°
Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
Design Features of MaxiPass full cone nozzle
Spray Characteristics of MaxiPass full cone nozzle
Spray pattern: Full Cone* (Square patterns to special order)
Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions.
*The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar).
Spray Angles: 30°, 60°, 90° and 120°
Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
| BETE Fog Nozzle, Inc. | BETE Fog Nozzle, Inc. | |
|---|---|---|
| Product Category | Nozzles | Nozzles |
| Product Number | MP187 | MP187 |
| Product Name | MaxiPass Series | MaxiPass Series |
| Media | Chemical; Water; Other; Easily Handles Dirty, Lumpy Liquids | Chemical; Water; Other; Easily Handles Dirty, Lumpy Liquids |
| Application | Cleaning; Fire; Distribution, Packing | Cleaning; Fire; Distribution, Packing |
| Flow | 96 to 449 GPH (101 to 472 ml/sec) | 96 to 449 GPH (101 to 472 ml/sec) |
| Maximum Pressure | 80 psi (56.3 m H2O) | 80 psi (56.3 m H2O) |
| Pattern | Solid Cone | Solid Cone |