BETE Fog Nozzle, Inc. NFS Series NFS 059

Description
Design Features Extremely short length for minimum projection and maximum clearance Produces a flat fan spray pattern available in a variety of spray angles Available in straight (parallel) threads only, NPS and BSPP Requires gasket to seal connection Spray Characteristics Spray pattern: Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120° standard Flow rates: 0.049 to 295 gpm (0.20 to 951 L/min)
Datasheet
Description
Design Features Extremely short length for minimum projection and maximum clearance Produces a flat fan spray pattern available in a variety of spray angles Available in straight (parallel) threads only, NPS and BSPP Requires gasket to seal connection Spray Characteristics Spray pattern: Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120° standard Flow rates: 0.049 to 295 gpm (0.20 to 951 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFS Series - NFS 059 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
NFS Series
NFS 059
NFS Series NFS 059
Design Features Extremely short length for minimum projection and maximum clearance Produces a flat fan spray pattern available in a variety of spray angles Available in straight (parallel) threads only, NPS and BSPP Requires gasket to seal connection Spray Characteristics Spray pattern: Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120° standard Flow rates: 0.049 to 295 gpm (0.20 to 951 L/min)

Design Features

  • Extremely short length for minimum projection and maximum clearance
  • Produces a flat fan spray pattern available in a variety of spray angles
  • Available in straight (parallel) threads only, NPS and BSPP
  • Requires gasket to seal connection

Spray Characteristics
Spray pattern: Fan
Spray angles: 20°, 30°, 45°, 60°, 90° and 120° standard
Flow rates: 0.049 to 295 gpm (0.20 to 951 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number NFS 059
Product Name NFS Series
Media Air; Chemical; Ink; Hydraulic; Steam; Water
Application Cleaning; Painting; Lubrication
Flow 12.6 to 79.2 GPH (13.25 to 83.28 ml/sec)
Maximum Pressure 200 psi (141 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Hollow Cone Spray Nozzles -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Hollow Cone
View Details
Viper® 15/16 in. Size and 3 3/4 in. Length Bore Tip|Master File - I218678 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 13560 GPH (14258 ml/sec)
View Details