Design Features
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | PF 300 |
| Product Name | XAPF Series |
| Media | Adhesive; Chemical; Ink; Hydraulic; Oil; Water |
| Application | Painting; Humidification; Misting, Odor Control, Moistening |
| Flow | 2 to 18.3 GPH (2.1 to 19.24 ml/sec) |
| Maximum Pressure | 60 psi (42.23 m H2O) |
| Pattern | Fan |