BETE Fog Nozzle, Inc. RTW Series RTW 21

Description
Design Features of Rotating Tank Washing Nozzles and Drum Washing Nozzles Fits through a 1.77" (45mm) opening Low leakage, resulting in water and chemical savings, and reduction in treatment costs Hardened 400 series Stainless Steel bearinga Spray Characteristics of Rotating Tank Washing Nozzles and Drum Washing Nozzles Slow rotation speed provides better cleaning Wide coverage Flow rates: 5.0 to 55.1 gpm (19.1 to 229 L/min)
Description
Design Features of Rotating Tank Washing Nozzles and Drum Washing Nozzles Fits through a 1.77" (45mm) opening Low leakage, resulting in water and chemical savings, and reduction in treatment costs Hardened 400 series Stainless Steel bearinga Spray Characteristics of Rotating Tank Washing Nozzles and Drum Washing Nozzles Slow rotation speed provides better cleaning Wide coverage Flow rates: 5.0 to 55.1 gpm (19.1 to 229 L/min)

Suppliers

Company
Product
Description
Supplier Links
RTW Series - RTW 21 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
RTW Series
RTW 21
RTW Series RTW 21
Design Features of Rotating Tank Washing Nozzles and Drum Washing Nozzles Fits through a 1.77" (45mm) opening Low leakage, resulting in water and chemical savings, and reduction in treatment costs Hardened 400 series Stainless Steel bearinga Spray Characteristics of Rotating Tank Washing Nozzles and Drum Washing Nozzles Slow rotation speed provides better cleaning Wide coverage Flow rates: 5.0 to 55.1 gpm (19.1 to 229 L/min)

Design Features of Rotating Tank Washing Nozzles and Drum Washing Nozzles

  • Fits through a 1.77" (45mm) opening
  • Low leakage, resulting in water and chemical savings, and reduction in treatment costs
  • Hardened 400 series Stainless Steel bearinga

Spray Characteristics of Rotating Tank Washing Nozzles and Drum Washing Nozzles

  • Slow rotation speed provides better cleaning
  • Wide coverage

Flow rates: 5.0 to 55.1 gpm (19.1 to 229 L/min)

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number RTW 21
Product Name RTW Series
Media Chemical; Water
Application Cleaning; Tank Washing
Flow 630 to 1542 GPH (662 to 1621 ml/sec)
Maximum Pressure 60 psi (42.23 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Internal Mix Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Ink; Water
Application Painting; Cooling Laminate Web, Paint to Hanging Sheet Metal
Flow 42 GPH (44.16 ml/sec)
View Details
Viper® NPSH Thread 1 in. Bore Size (Orifice) Shut-Off with Pistol Grip Single Seat|Master File - I210565 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details