BETE Fog Nozzle, Inc. LP Series LP99

Description
Design Features Provides effective cleaning with low water consumption Interchangeable family of shower nozzles Self-aligning Orifice designed for efficient cleaning Spray Characteristics Spray patterns: Straight Jet and Flat Fan. Other patterns available with BETE EZ-Change system Spray Angles: 0°, 30° and 60° Flow rates: 0.041 to 43.9 gpm (0.162 to 155 L/min)
Description
Design Features Provides effective cleaning with low water consumption Interchangeable family of shower nozzles Self-aligning Orifice designed for efficient cleaning Spray Characteristics Spray patterns: Straight Jet and Flat Fan. Other patterns available with BETE EZ-Change system Spray Angles: 0°, 30° and 60° Flow rates: 0.041 to 43.9 gpm (0.162 to 155 L/min)

Suppliers

Company
Product
Description
Supplier Links
LP Series - LP99 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
LP Series
LP99
LP Series LP99
Design Features Provides effective cleaning with low water consumption Interchangeable family of shower nozzles Self-aligning Orifice designed for efficient cleaning Spray Characteristics Spray patterns: Straight Jet and Flat Fan. Other patterns available with BETE EZ-Change system Spray Angles: 0°, 30° and 60° Flow rates: 0.041 to 43.9 gpm (0.162 to 155 L/min)

Design Features

  • Provides effective cleaning with low water consumption
  • Interchangeable family of shower nozzles
  • Self-aligning
  • Orifice designed for efficient cleaning

Spray Characteristics
Spray patterns: Straight Jet and Flat Fan. Other patterns available with BETE EZ-Change system
Spray Angles: 0°, 30° and 60°
Flow rates: 0.041 to 43.9 gpm (0.162 to 155 L/min)

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number LP99
Product Name LP Series
Media Chemical; Water
Application Cleaning
Flow 593 to 2094 GPH (623 to 2202 ml/sec)
Maximum Pressure 500 psi (352 m H2O)
Pattern Stream; Fan
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
HydroWhirl® Stinger (HWS2) Rotating Tank Cleaning Nozzle, 1/8 FNPT -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 126 to 240 GPH (132 to 252 ml/sec)
View Details