BETE Fog Nozzle, Inc. NCS Series NCS1007

Description
Design Features Takes no more room than pipe plug, yet performs like full-size nozzle Small projection Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations Male connection Metal and plastic materials Spray Characteristics Spray pattern: Full Cone Spray angles: 70°, 90° and 110° standard Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min) (Special flow rates available)
Datasheet
Description
Design Features Takes no more room than pipe plug, yet performs like full-size nozzle Small projection Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations Male connection Metal and plastic materials Spray Characteristics Spray pattern: Full Cone Spray angles: 70°, 90° and 110° standard Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min) (Special flow rates available)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NCS Series - NCS1007 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
NCS Series
NCS1007
NCS Series NCS1007
Design Features Takes no more room than pipe plug, yet performs like full-size nozzle Small projection Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations Male connection Metal and plastic materials Spray Characteristics Spray pattern: Full Cone Spray angles: 70°, 90° and 110° standard Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min) (Special flow rates available)

Design Features

  • Takes no more room than pipe plug, yet performs like full-size nozzle
  • Small projection
  • Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations
  • Male connection
  • Metal and plastic materials

Spray Characteristics
Spray pattern: Full Cone
Spray angles: 70°, 90° and 110° standard
Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min)
(Special flow rates available)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number NCS1007
Product Name NCS Series
Media Chemical; Water
Application Distribution, Packing
Flow 282 to 1464 GPH (297 to 1539 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
125 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
Narrow Angle Round Pattern Liquid Nozzle -  - EXAIR
Specs
Media Air
Application Painting
Technology AirAssist
View Details
Viper® 7/8 in. Size and 5 in. Length Bore Tip|Master File - I218669 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 11820 GPH (12429 ml/sec)
View Details