BETE Fog Nozzle, Inc. XAEF Series EF 050

Description
Design Features External mix: allows spraying of viscous materials Variable atomization Moderate spray angle (60° to 90°) Precise metering of the liquid flow rate
Datasheet
Description
Design Features External mix: allows spraying of viscous materials Variable atomization Moderate spray angle (60° to 90°) Precise metering of the liquid flow rate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XAEF Series - EF 050 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
XAEF Series
EF 050
XAEF Series EF 050
Design Features External mix: allows spraying of viscous materials Variable atomization Moderate spray angle (60° to 90°) Precise metering of the liquid flow rate

Design Features

  • External mix: allows spraying of viscous materials
  • Variable atomization
  • Moderate spray angle (60° to 90°)
  • Precise metering of the liquid flow rate
Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number EF 050
Product Name XAEF Series
Media Adhesive; Chemical; Ink; Hydraulic; Oil; Water
Application Painting; Humidification; Misting, Odor Control, Moistening
Flow 0.8000 to 2.8 GPH (0.8412 to 2.94 ml/sec)
Maximum Pressure 40 psi (28.15 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
No Drip Internal Mix Wide Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 24 GPH (25.24 ml/sec)
View Details