Design Features
Spray Characteristics Spray pattern: Full Cone with uniform distribution
Spray angles: 60°, 90° and 120°
Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min)
For square spray patterns, please call BETE
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | SC 35 |
| Product Name | SC Series |
| Media | Chemical; Water |
| Application | Distribution, Packing |
| Flow | 1410 to 7320 GPH (1483 to 7697 ml/sec) |
| Maximum Pressure | 100 psi (70.38 m H2O) |
| Pattern | Solid Cone |