BETE Fog Nozzle, Inc. MaxiPass™ Series MP2000

Description
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
Datasheet
Description
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MaxiPass™ Series - MP2000 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
MaxiPass™ Series
MP2000
MaxiPass™ Series MP2000
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)

Design Features of MaxiPass full cone nozzle

  • Ultimate clog-resistant design with largest free passage available in a full cone nozzle
  • Two unique S-shaped internal vanes allow free passage of particles
  • High energy efficiency
  • Easily handles dirty, lumpy liquids
  • Male and female connections
  • Flanged connection available

Spray Characteristics of MaxiPass full cone nozzle

  • High reliability spray performance under the most difficult conditions

Spray pattern: Full Cone* (Square patterns to special order)
Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions.
*The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar).
Spray Angles: 30°, 60°, 90° and 120°
Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number MP2000
Product Name MaxiPass™ Series
Media Chemical; Water; Other; Easily Handles Dirty, Lumpy Liquids
Application Cleaning; Fire; Distribution, Packing
Flow 10380 to 48600 GPH (10915 to 51103 ml/sec)
Maximum Pressure 80 psi (56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Airless Paint Spray Tips - TIPTOP - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Air gun nozzle - LPZ-RB-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details