BETE Fog Nozzle, Inc. NFD Series NFD 077

Description
Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon request Spray Characteristics Spray pattern: Flat Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)
Datasheet
Description
Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon request Spray Characteristics Spray pattern: Flat Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFD Series - NFD 077 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
NFD Series
NFD 077
NFD Series NFD 077
Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon request Spray Characteristics Spray pattern: Flat Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)

Design Features

  • Dovetail joint guarantees alignment of interchangeable tips
  • Dimensionally compatible with standard dovetail systems
  • Tips offset 5° or 15° for overlapping spray patterns
  • Tapered overlapping spray provides uniform coverage
  • Male, female and welded connections
  • Other sizes available upon request

Spray Characteristics
Spray pattern: Flat Fan
Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request
Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number NFD 077
Product Name NFD Series
Media Air; Chemical; Ink; Hydraulic; Steam; Water
Application Cleaning; Painting; Lubrication
Flow 23.4 to 146 GPH (24.61 to 154 ml/sec)
Maximum Pressure 400 psi (282 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details