BETE Fog Nozzle, Inc. SC Series SC 40

Description
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE
Datasheet
Description
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC Series - SC 40 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SC Series
SC 40
SC Series SC 40
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE

Design Features

  • Complete line of full cone nozzles made in cast metal alloys
  • Internal removable vane
  • Male and female connections
  • Flanged connections available
  • For plastic nozzles, see NC or MaxiPass nozzles

Spray Characteristics Spray pattern: Full Cone with uniform distribution
Spray angles: 60°, 90° and 120°
Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min)
For square spray patterns, please call BETE

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number SC 40
Product Name SC Series
Media Chemical; Water
Application Distribution, Packing
Flow 1614 to 8400 GPH (1697 to 8833 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
343 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
HydroWhirl® Poseidon (HWP) Corrosion-Resistant PTFE Tank Cleaning Nozzle -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 538 to 1290 GPH (565 to 1356 ml/sec)
View Details
1 1/2 in. Hose Size Brass Nozzle Holder (NPS Threads)|Master File - NH-BR4 - Kuriyama of America, Inc.
Specs
Maximum Pressure 175 psi (123 m H2O)
Material Brass
View Details