BETE Fog Nozzle, Inc. NF Series NF15

Description
Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates: 0.103 to 1380 gpm (0.161 to 3430 L/min)
Datasheet
Description
Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates: 0.103 to 1380 gpm (0.161 to 3430 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NF Series - NF15 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
NF Series
NF15
NF Series NF15
Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates: 0.103 to 1380 gpm (0.161 to 3430 L/min)

Design Features

  • One-piece construction
  • No internal parts
  • Sizes for all applications
  • Male connection

Spray Characteristics

  • High impact
  • Uniform distribution with tapered edges for overlapping sprays
  • Extra-wide angles available

Spray pattern: Fan and Straight Jet
Spray angles: 0° to 120°
Flow rates: 0.103 to 1380 gpm (0.161 to 3430 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number NF15
Product Name NF Series
Media Air; Chemical; Ink; Hydraulic; Water
Application Cleaning; Painting; Lubrication
Flow 31.8 to 284 GPH (33.44 to 299 ml/sec)
Maximum Pressure 400 psi (282 m H2O)
Pattern Stream; Fan
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
No Drip Internal Mix Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 42 GPH (44.16 ml/sec)
View Details