BETE Fog Nozzle, Inc. BJ Series BJ 0019

Description
Design Features Three-piece construction Interchangeable spray tips Integral strainer available (please refer to the Accessories PDF for more information) Male and female connections Spray Characteristics Relatively coarse atomization Uniform distribution with tapered edges for use in overlapping sprays Spray Pattern: Flat Fan Spray Angles: 0° to 110° Flow rates: 0.003 to 24.7 gpm (0.011 to 101 L/min)
Datasheet
Description
Design Features Three-piece construction Interchangeable spray tips Integral strainer available (please refer to the Accessories PDF for more information) Male and female connections Spray Characteristics Relatively coarse atomization Uniform distribution with tapered edges for use in overlapping sprays Spray Pattern: Flat Fan Spray Angles: 0° to 110° Flow rates: 0.003 to 24.7 gpm (0.011 to 101 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJ Series - BJ 0019 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
BJ Series
BJ 0019
BJ Series BJ 0019
Design Features Three-piece construction Interchangeable spray tips Integral strainer available (please refer to the Accessories PDF for more information) Male and female connections Spray Characteristics Relatively coarse atomization Uniform distribution with tapered edges for use in overlapping sprays Spray Pattern: Flat Fan Spray Angles: 0° to 110° Flow rates: 0.003 to 24.7 gpm (0.011 to 101 L/min)

Design Features

  • Three-piece construction
  • Interchangeable spray tips
  • Integral strainer available (please refer to the Accessories PDF for more information)
  • Male and female connections

Spray Characteristics

  • Relatively coarse atomization
  • Uniform distribution with tapered edges for use in overlapping sprays

Spray Pattern: Flat Fan
Spray Angles: 0° to 110°
Flow rates: 0.003 to 24.7 gpm (0.011 to 101 L/min)

Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number BJ 0019
Product Name BJ Series
Media Air; Chemical; Ink; Hydraulic; Oil
Application Painting; Lubrication
Flow 0.4200 to 4.02 GPH (0.4416 to 4.23 ml/sec)
Maximum Pressure 500 psi (352 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - ADNA-PDAD-100 - Festo Corporation
Specs
Media Air
View Details
HydroWhirl® Poseidon (HWP) Corrosion-Resistant PTFE Tank Cleaning Nozzle -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 538 to 1290 GPH (565 to 1356 ml/sec)
View Details