BETE Fog Nozzle, Inc. SpiralAir™ Series SA 309

Description
Design Features A two-fluid nozzle using any gas as the atomizing fluid Three-stage process that uses atomizing air more efficiently than conventional designs Two-phase atomization for highest performance Designed for high reliability in extremely hostile environments Efficient design reduces compressed air consumption Standard and custom lance designs are available for any application U.S. Patent #5,240,183 Spray Patterns: Full Cone and Flat Fan Spray Angles: 20° to 90° (Other angles available by special order) Flow rates: 0.33 to 57 gpm (2.0 to 216 L/min) Standard Materials: 316 Stainless Steel OR Cobalt Alloy 6 wear components.
Datasheet
Description
Design Features A two-fluid nozzle using any gas as the atomizing fluid Three-stage process that uses atomizing air more efficiently than conventional designs Two-phase atomization for highest performance Designed for high reliability in extremely hostile environments Efficient design reduces compressed air consumption Standard and custom lance designs are available for any application U.S. Patent #5,240,183 Spray Patterns: Full Cone and Flat Fan Spray Angles: 20° to 90° (Other angles available by special order) Flow rates: 0.33 to 57 gpm (2.0 to 216 L/min) Standard Materials: 316 Stainless Steel OR Cobalt Alloy 6 wear components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SpiralAir™ Series - SA 309 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SpiralAir™ Series
SA 309
SpiralAir™ Series SA 309
Design Features A two-fluid nozzle using any gas as the atomizing fluid Three-stage process that uses atomizing air more efficiently than conventional designs Two-phase atomization for highest performance Designed for high reliability in extremely hostile environments Efficient design reduces compressed air consumption Standard and custom lance designs are available for any application U.S. Patent #5,240,183 Spray Patterns: Full Cone and Flat Fan Spray Angles: 20° to 90° (Other angles available by special order) Flow rates: 0.33 to 57 gpm (2.0 to 216 L/min) Standard Materials: 316 Stainless Steel OR Cobalt Alloy 6 wear components.

Design Features

  • A two-fluid nozzle using any gas as the atomizing fluid
  • Three-stage process that uses atomizing air more efficiently than conventional designs
  • Two-phase atomization for highest performance
  • Designed for high reliability in extremely hostile environments
  • Efficient design reduces compressed air consumption
  • Standard and custom lance designs are available for any application
  • U.S. Patent #5,240,183

Spray Patterns: Full Cone and Flat Fan
Spray Angles: 20° to 90° (Other angles available by special order)
Flow rates: 0.33 to 57 gpm (2.0 to 216 L/min)

Standard Materials: 316 Stainless Steel OR Cobalt Alloy 6 wear components.

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number SA 309
Product Name SpiralAir™ Series
Media Adhesive; Chemical; Oil; Water; Other; Slurry
Application Humidification; Spray Drying; SCR
Flow 60 to 600 GPH (63.09 to 631 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Fan; Hollow Cone; Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
External Mix Round Atomizing Nozzles -  - EXAIR
Specs
Media Ink
Application Painting; Controlling Heavy Dust Particulates, Treat
Flow 31 GPH (32.6 ml/sec)
View Details
Viper® Spartan® 150 1 1/2 in. Swivel Inlet and 125 gpm 100 PSI Tip Only|Master File - I230026-007 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 7500 GPH (7886 ml/sec)
View Details