BETE Fog Nozzle, Inc. MaxiPass™ Series MP531

Description
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
Description
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
Datasheet
Datasheet Summary
Powered by GS/AI

The MaxiPass® Series MP531 nozzle from BETE Fog Nozzle, Inc. features an advanced clog-resistant design that allows for the largest free passage available in a full cone nozzle. It incorporates two unique S-shaped internal vanes, enabling it to handle dirty and lumpy liquids effectively. The nozzle is designed for high energy efficiency and offers reliable spray performance even under challenging conditions. The MP531 provides a full cone spray pattern with multiple spray angles of 30°, 60°, 90°, and 120¬8. It supports flow rates ranging from 7.34 to 57.6 gallons per minute (gpm) at various pressures, with the potential for higher flow rates up to 4500 gpm available upon request. The nozzle is compatible with male and female connections, and flanged connections can also be provided. Standard materials include brass, 316 stainless steel, PVC, polypropylene, and PTFE, although PTFE is not available in smaller sizes. This nozzle is suitable for applications requiring efficient liquid distribution without clogging, making it a viable option for engineers seeking reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The MaxiPass® Series MP531 nozzle from BETE Fog Nozzle, Inc. features an advanced clog-resistant design that allows for the largest free passage available in a full cone nozzle. It incorporates two unique S-shaped internal vanes, enabling it to handle dirty and lumpy liquids effectively. The nozzle is designed for high energy efficiency and offers reliable spray performance even under challenging conditions. The MP531 provides a full cone spray pattern with multiple spray angles of 30°, 60°, 90°, and 120¬8. It supports flow rates ranging from 7.34 to 57.6 gallons per minute (gpm) at various pressures, with the potential for higher flow rates up to 4500 gpm available upon request. The nozzle is compatible with male and female connections, and flanged connections can also be provided. Standard materials include brass, 316 stainless steel, PVC, polypropylene, and PTFE, although PTFE is not available in smaller sizes. This nozzle is suitable for applications requiring efficient liquid distribution without clogging, making it a viable option for engineers seeking reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
MaxiPass™ Series - MP531 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
MaxiPass™ Series
MP531
MaxiPass™ Series MP531
Design Features of MaxiPass full cone nozzle Ultimate clog-resistant design with largest free passage available in a full cone nozzle Two unique S-shaped internal vanes allow free passage of particles High energy efficiency Easily handles dirty, lumpy liquids Male and female connections Flanged connection available Spray Characteristics of MaxiPass full cone nozzle High reliability spray performance under the most difficult conditions Spray pattern: Full Cone* (Square patterns to special order) Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions. *The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar). Spray Angles: 30°, 60°, 90° and 120° Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)

Design Features of MaxiPass full cone nozzle

  • Ultimate clog-resistant design with largest free passage available in a full cone nozzle
  • Two unique S-shaped internal vanes allow free passage of particles
  • High energy efficiency
  • Easily handles dirty, lumpy liquids
  • Male and female connections
  • Flanged connection available

Spray Characteristics of MaxiPass full cone nozzle

  • High reliability spray performance under the most difficult conditions

Spray pattern: Full Cone* (Square patterns to special order)
Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions.
*The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar).
Spray Angles: 30°, 60°, 90° and 120°
Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number MP531
Product Name MaxiPass™ Series
Media Chemical; Water; Other; Easily Handles Dirty, Lumpy Liquids
Application Cleaning; Fire; Distribution, Packing
Flow 738 to 3456 GPH (776 to 3634 ml/sec)
Maximum Pressure 80 psi (56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
No Drip Internal Mix Wide Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 24 GPH (25.24 ml/sec)
View Details