Design Features
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | EF 100 |
| Product Name | XAEF Series |
| Media | Adhesive; Chemical; Ink; Hydraulic; Oil; Water |
| Application | Painting; Humidification; Misting, Odor Control, Moistening |
| Flow | 0.8000 to 2.8 GPH (0.8412 to 2.94 ml/sec) |
| Maximum Pressure | 40 psi (28.15 m H2O) |
| Pattern | Fan |