The MaxiPass® Series MP656 from BETE Fog Nozzle, Inc. features an advanced clog-resistant design that allows for the largest free passage in a full cone nozzle, enabling it to handle solid particles significantly larger than those manageable by traditional nozzles. It incorporates two S-shaped internal vanes that facilitate the free flow of dirty or lumpy liquids, making it suitable for challenging applications. The nozzle offers a full cone spray pattern with adjustable angles of 30°, 60°, 90°, and 120°, and supports flow rates ranging from 0.7 to 978 gallons per minute, with potential for higher rates upon inquiry. The standard materials include brass, 316 stainless steel, PVC, polypropylene, and PTFE, although PTFE is not available in smaller sizes. The nozzle is designed for both male and female connections, with flanged options available, making it versatile for various installation requirements.
Design Features of MaxiPass full cone nozzle
Spray Characteristics of MaxiPass full cone nozzle
Spray pattern: Full Cone* (Square patterns to special order)
Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions.
*The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar).
Spray Angles: 30°, 60°, 90° and 120°
Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | MP656 |
| Product Name | MaxiPass Series |
| Media | Chemical; Water; Other; Easily Handles Dirty, Lumpy Liquids |
| Application | Cleaning; Fire; Distribution, Packing |
| Flow | 1194 to 5580 GPH (1255 to 5867 ml/sec) |
| Maximum Pressure | 80 psi (56.3 m H2O) |
| Pattern | Solid Cone |