BETE Fog Nozzle, Inc. L Series L 66

Description
Design Features A series of small spiral nozzles with orifice diameters of 0.04" (1.02mm) to 0.12" (3.05mm) Male connection Spray Pattern: Hollow Cone Fog, nearly as fine as P series Spray Angles: 90° standard (120° by special order) Flow rates: 0.14 to 3.84 gpm (0.534 to 14.7 L/min
Description
Design Features A series of small spiral nozzles with orifice diameters of 0.04" (1.02mm) to 0.12" (3.05mm) Male connection Spray Pattern: Hollow Cone Fog, nearly as fine as P series Spray Angles: 90° standard (120° by special order) Flow rates: 0.14 to 3.84 gpm (0.534 to 14.7 L/min
Datasheet
Datasheet Summary
Powered by GS/AI

The L 66 nozzle from BETE Fog Nozzle, Inc. is part of the L Series, designed for low flow applications. It features an orifice diameter of 0.119 inches and is capable of flow rates ranging from 0.38 to 1.19 gallons per minute at varying pressures. The nozzle produces a hollow cone fog spray pattern with a standard spray angle of 90 degrees, and a 120-degree angle is available upon special request. It is constructed from standard materials including brass, 303 stainless steel, and 316 stainless steel, with PTFE not available for this specific model. The nozzle is designed for male connections and is suitable for 1/4" pipe sizes. Engineers should consider this nozzle for applications requiring fine fogging with precise flow control.

Datasheet Summary
Powered by GS/AI

The L 66 nozzle from BETE Fog Nozzle, Inc. is part of the L Series, designed for low flow applications. It features an orifice diameter of 0.119 inches and is capable of flow rates ranging from 0.38 to 1.19 gallons per minute at varying pressures. The nozzle produces a hollow cone fog spray pattern with a standard spray angle of 90 degrees, and a 120-degree angle is available upon special request. It is constructed from standard materials including brass, 303 stainless steel, and 316 stainless steel, with PTFE not available for this specific model. The nozzle is designed for male connections and is suitable for 1/4" pipe sizes. Engineers should consider this nozzle for applications requiring fine fogging with precise flow control.

Suppliers

Company
Product
Description
Supplier Links
L Series - L 66 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
L Series
L 66
L Series L 66
Design Features A series of small spiral nozzles with orifice diameters of 0.04" (1.02mm) to 0.12" (3.05mm) Male connection Spray Pattern: Hollow Cone Fog, nearly as fine as P series Spray Angles: 90° standard (120° by special order) Flow rates: 0.14 to 3.84 gpm (0.534 to 14.7 L/min

Design Features

  • A series of small spiral nozzles with orifice diameters of 0.04" (1.02mm) to 0.12" (3.05mm)
  • Male connection

Spray Pattern: Hollow Cone Fog, nearly as fine as P series
Spray Angles: 90° standard (120° by special order)
Flow rates: 0.14 to 3.84 gpm (0.534 to 14.7 L/min

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number L 66
Product Name L Series
Media Chemical; Water
Application Humidification
Flow 22.8 to 71.4 GPH (23.97 to 75.08 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - ADNA-PDAD-100 - Festo Corporation
Specs
Media Air
View Details
Viper® NH Thread 3/8 in. Bore Size (Orifice) Shut-Off with Pistol Grip Single Seat|Master File - I210569 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 375 mil (9525 µm)
View Details
Mixer Nozzles - 512825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details