Design Features
Spray Characteristics
Spray pattern: Fan and Straight Jet
Spray angles: 0° to 120°
Flow rates: 0.103 to 1380 gpm (0.161 to 3430 L/min)
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | NF800 |
| Product Name | NF Series |
| Media | Air; Chemical; Ink; Hydraulic; Water |
| Application | Cleaning; Painting; Lubrication |
| Flow | 1698 to 15180 GPH (1785 to 15962 ml/sec) |
| Maximum Pressure | 400 psi (282 m H2O) |
| Pattern | Stream; Fan |