BETE Fog Nozzle, Inc. P Series P80

Description
Design Features High energy efficiency One-piece construction No whirl vanes or internal parts Highly efficient laminar jet impinges on target pin generating fine fog Male connection Spray Characteristics Finest fog of any direct pressure nozzle Produces high percentage of droplets in the 25-400 micron range; ideal for dust suppression Spray pattern: Cone-shaped Fog Spray angles: 90°. For best 90° pattern, operate nozzle at or above 60 psi (4 bar) Flow rates: 0.034 to 7.68 gpm (0.153 to 30.3 L/min)
Description
Design Features High energy efficiency One-piece construction No whirl vanes or internal parts Highly efficient laminar jet impinges on target pin generating fine fog Male connection Spray Characteristics Finest fog of any direct pressure nozzle Produces high percentage of droplets in the 25-400 micron range; ideal for dust suppression Spray pattern: Cone-shaped Fog Spray angles: 90°. For best 90° pattern, operate nozzle at or above 60 psi (4 bar) Flow rates: 0.034 to 7.68 gpm (0.153 to 30.3 L/min)
Datasheet
Datasheet Summary
Powered by GS/AI

The P80 nozzle from BETE Fog Nozzle, Inc. is designed for fine atomization with a cone-shaped fog spray pattern and a 90° spray angle. It operates effectively at flow rates ranging from 0.54 to 3.42 gallons per minute (GPM) when supplied with pressure between 60 and 100 psi. The nozzle features a male connection and is constructed from standard materials such as brass, 303 stainless steel, and 316 stainless steel. It is noted for its high energy efficiency and the ability to produce a high percentage of droplets in the 25-400 micron range, making it suitable for applications like dust suppression. The nozzle's performance is optimized when operated at or above 60 psi, and dimensions should be verified with BETE for critical applications.

Datasheet Summary
Powered by GS/AI

The P80 nozzle from BETE Fog Nozzle, Inc. is designed for fine atomization with a cone-shaped fog spray pattern and a 90° spray angle. It operates effectively at flow rates ranging from 0.54 to 3.42 gallons per minute (GPM) when supplied with pressure between 60 and 100 psi. The nozzle features a male connection and is constructed from standard materials such as brass, 303 stainless steel, and 316 stainless steel. It is noted for its high energy efficiency and the ability to produce a high percentage of droplets in the 25-400 micron range, making it suitable for applications like dust suppression. The nozzle's performance is optimized when operated at or above 60 psi, and dimensions should be verified with BETE for critical applications.

Suppliers

Company
Product
Description
Supplier Links
P Series - P80 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
P Series
P80
P Series P80
Design Features High energy efficiency One-piece construction No whirl vanes or internal parts Highly efficient laminar jet impinges on target pin generating fine fog Male connection Spray Characteristics Finest fog of any direct pressure nozzle Produces high percentage of droplets in the 25-400 micron range; ideal for dust suppression Spray pattern: Cone-shaped Fog Spray angles: 90°. For best 90° pattern, operate nozzle at or above 60 psi (4 bar) Flow rates: 0.034 to 7.68 gpm (0.153 to 30.3 L/min)

Design Features

  • High energy efficiency
  • One-piece construction
  • No whirl vanes or internal parts
  • Highly efficient laminar jet impinges on target pin generating fine fog
  • Male connection

Spray Characteristics

  • Finest fog of any direct pressure nozzle
  • Produces high percentage of droplets in the 25-400 micron range; ideal for dust suppression

Spray pattern: Cone-shaped Fog
Spray angles: 90°. For best 90° pattern, operate nozzle at or above 60 psi (4 bar)
Flow rates: 0.034 to 7.68 gpm (0.153 to 30.3 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number P80
Product Name P Series
Media Chemical; Water
Application Humidification
Flow 32.4 to 205 GPH (34.07 to 216 ml/sec)
Maximum Pressure 400 psi (282 m H2O)
Pattern Fog
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - LPZ-LD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details
Viper® 5/8 in. Size and 3 3/4 in. Length Bore Tip|Master File - I218677 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 6060 GPH (6372 ml/sec)
View Details