BETE Fog Nozzle, Inc. IS Series IS2

Description
Design Features Effective wherever rectangular pattern is required High energy efficiency Low coefficient of discharge and large unimpeded openings Excellent clog resistance Mounted in opposing pairs Male connection Spray Characteristics Pattern widths of 18" (457.2 mm) to 120" (3,048 mm) can be achieved Good distribution with pressures as low as 0.5 psi (0.03 bar) Thick bands of droplets from opposing pairs intersect and fall uniformly Spray Pattern: Rectangular Spray Angles: See pattern width and coverage charts (links at top of page) Flow rates: 0.5 to 164 gpm (1.77 to 649 L/min) per pair
Datasheet
Description
Design Features Effective wherever rectangular pattern is required High energy efficiency Low coefficient of discharge and large unimpeded openings Excellent clog resistance Mounted in opposing pairs Male connection Spray Characteristics Pattern widths of 18" (457.2 mm) to 120" (3,048 mm) can be achieved Good distribution with pressures as low as 0.5 psi (0.03 bar) Thick bands of droplets from opposing pairs intersect and fall uniformly Spray Pattern: Rectangular Spray Angles: See pattern width and coverage charts (links at top of page) Flow rates: 0.5 to 164 gpm (1.77 to 649 L/min) per pair
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS Series - IS2 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
IS Series
IS2
IS Series IS2
Design Features Effective wherever rectangular pattern is required High energy efficiency Low coefficient of discharge and large unimpeded openings Excellent clog resistance Mounted in opposing pairs Male connection Spray Characteristics Pattern widths of 18" (457.2 mm) to 120" (3,048 mm) can be achieved Good distribution with pressures as low as 0.5 psi (0.03 bar) Thick bands of droplets from opposing pairs intersect and fall uniformly Spray Pattern: Rectangular Spray Angles: See pattern width and coverage charts (links at top of page) Flow rates: 0.5 to 164 gpm (1.77 to 649 L/min) per pair

Design Features

  • Effective wherever rectangular pattern is required
  • High energy efficiency
  • Low coefficient of discharge and large unimpeded openings
  • Excellent clog resistance
  • Mounted in opposing pairs
  • Male connection

Spray Characteristics

  • Pattern widths of 18" (457.2 mm) to 120" (3,048 mm) can be achieved
  • Good distribution with pressures as low as 0.5 psi (0.03 bar)
  • Thick bands of droplets from opposing pairs intersect and fall uniformly

Spray Pattern: Rectangular
Spray Angles: See pattern width and coverage charts (links at top of page)
Flow rates: 0.5 to 164 gpm (1.77 to 649 L/min) per pair

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number IS2
Product Name IS Series
Media Chemical; Water; Other; Scrubbing liquor
Application Distribution, Packing
Flow 30 to 192 GPH (31.55 to 202 ml/sec)
Maximum Pressure 20 psi (14.08 m H2O)
Pattern Square
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
MaxiPass® (MP) Series Full Cone Nozzle With Maximum Free Passage, 3/8 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Solid Cone
View Details
Viper® 3/8 in. Size and 4 1/3 in. Length Bore Tip|Master File - I218674 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 2160 GPH (2271 ml/sec)
View Details