Design Features
Spray Characteristics Spray pattern: Full Cone
Spray angles: 60°, 90° and 120° standard
Flow rates: 94 to 4360 gpm (350 to 19700 L/min)
(Special flow rates available)
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | NCFL1202665 |
| Product Name | NCFL Series |
| Media | Chemical; Water |
| Application | Cleaning; Distribution, Packing |
| Flow | 107400 to 261600 GPH (112931 to 275073 ml/sec) |
| Maximum Pressure | 20 psi (14.08 m H2O) |
| Pattern | Solid Cone |