BETE Fog Nozzle, Inc. SC Series SC 250

Description
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE
Datasheet
Description
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC Series - SC 250 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SC Series
SC 250
SC Series SC 250
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE

Design Features

  • Complete line of full cone nozzles made in cast metal alloys
  • Internal removable vane
  • Male and female connections
  • Flanged connections available
  • For plastic nozzles, see NC or MaxiPass nozzles

Spray Characteristics Spray pattern: Full Cone with uniform distribution
Spray angles: 60°, 90° and 120°
Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min)
For square spray patterns, please call BETE

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number SC 250
Product Name SC Series
Media Chemical; Water
Application Distribution, Packing
Flow 10080 to 52320 GPH (10599 to 55015 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details
Viper® ST™ 95 gpm Flow Fire Nozzle|Master File - I210527 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
View Details