BETE Fog Nozzle, Inc. NCS Series NCS1513

Description
Design Features Takes no more room than pipe plug, yet performs like full-size nozzle Small projection Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations Male connection Metal and plastic materials Spray Characteristics Spray pattern: Full Cone Spray angles: 70°, 90° and 110° standard Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min) (Special flow rates available)
Datasheet
Description
Design Features Takes no more room than pipe plug, yet performs like full-size nozzle Small projection Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations Male connection Metal and plastic materials Spray Characteristics Spray pattern: Full Cone Spray angles: 70°, 90° and 110° standard Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min) (Special flow rates available)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NCS Series - NCS1513 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
NCS Series
NCS1513
NCS Series NCS1513
Design Features Takes no more room than pipe plug, yet performs like full-size nozzle Small projection Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations Male connection Metal and plastic materials Spray Characteristics Spray pattern: Full Cone Spray angles: 70°, 90° and 110° standard Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min) (Special flow rates available)

Design Features

  • Takes no more room than pipe plug, yet performs like full-size nozzle
  • Small projection
  • Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations
  • Male connection
  • Metal and plastic materials

Spray Characteristics
Spray pattern: Full Cone
Spray angles: 70°, 90° and 110° standard
Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min)
(Special flow rates available)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number NCS1513
Product Name NCS Series
Media Chemical; Water
Application Distribution, Packing
Flow 524 to 2724 GPH (551 to 2864 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
MaxiPass® (MP) Series Full Cone Nozzle With Maximum Free Passage, 3/8 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Solid Cone
View Details