Design Features
Spray Characteristics
Spray Pattern: Flat Fan
Spray Angles: 105° to 145°
Flow rates: 0.014 to 235 gpm (0.510 to 757 L/min)
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | FF312 |
| Product Name | FF Series |
| Media | Air; Chemical; Hydraulic; Steam; Water |
| Application | Cleaning; Fire; Electronic Etching, Food Processing |
| Flow | 296 to 2412 GPH (311 to 2536 ml/sec) |
| Maximum Pressure | 200 psi (141 m H2O) |
| Pattern | Fan |