BETE Fog Nozzle, Inc. NCS Series NCS2540

Description
Design Features Takes no more room than pipe plug, yet performs like full-size nozzle Small projection Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations Male connection Metal and plastic materials Spray Characteristics Spray pattern: Full Cone Spray angles: 70°, 90° and 110° standard Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min) (Special flow rates available)
Datasheet
Description
Design Features Takes no more room than pipe plug, yet performs like full-size nozzle Small projection Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations Male connection Metal and plastic materials Spray Characteristics Spray pattern: Full Cone Spray angles: 70°, 90° and 110° standard Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min) (Special flow rates available)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NCS Series - NCS2540 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
NCS Series
NCS2540
NCS Series NCS2540
Design Features Takes no more room than pipe plug, yet performs like full-size nozzle Small projection Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations Male connection Metal and plastic materials Spray Characteristics Spray pattern: Full Cone Spray angles: 70°, 90° and 110° standard Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min) (Special flow rates available)

Design Features

  • Takes no more room than pipe plug, yet performs like full-size nozzle
  • Small projection
  • Can be used with standard pipe couplings to form female nozzle, with elbows to form right angle nozzle, or with tees or crosses for multiple installations
  • Male connection
  • Metal and plastic materials

Spray Characteristics
Spray pattern: Full Cone
Spray angles: 70°, 90° and 110° standard
Flow rates: 2.0 to 419 gpm (7.50 to 1596 L/min)
(Special flow rates available)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number NCS2540
Product Name NCS Series
Media Chemical; Water
Application Distribution, Packing
Flow 1614 to 8400 GPH (1697 to 8833 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details