BETE Fog Nozzle, Inc. NFD Series NFD 62

Description
Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon request Spray Characteristics Spray pattern: Flat Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)
Datasheet
Description
Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon request Spray Characteristics Spray pattern: Flat Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFD Series - NFD 62 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
NFD Series
NFD 62
NFD Series NFD 62
Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon request Spray Characteristics Spray pattern: Flat Fan Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)

Design Features

  • Dovetail joint guarantees alignment of interchangeable tips
  • Dimensionally compatible with standard dovetail systems
  • Tips offset 5° or 15° for overlapping spray patterns
  • Tapered overlapping spray provides uniform coverage
  • Male, female and welded connections
  • Other sizes available upon request

Spray Characteristics
Spray pattern: Flat Fan
Spray angles: 20°, 30°, 45°, 60°, 90° and 120°. Special angles are available on request
Flow rates: 0.04 to 157 gpm (0.159 to 358 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number NFD 62
Product Name NFD Series
Media Air; Chemical; Ink; Hydraulic; Steam; Water
Application Cleaning; Painting; Lubrication
Flow 186 to 1176 GPH (196 to 1237 ml/sec)
Maximum Pressure 400 psi (282 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Sender nozzle - SFL-100-S - Festo Corporation
Specs
Media Air
View Details
1 1/4 x 10 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-2010SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 10 psi (7.04 m H2O)
Orifice Size 438 mil (11112 µm)
Material Brass
View Details
Mixer Nozzles - 199174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details