BETE Fog Nozzle, Inc. LP Series LP49

Description
Design Features Provides effective cleaning with low water consumption Interchangeable family of shower nozzles Self-aligning Orifice designed for efficient cleaning Spray Characteristics Spray patterns: Straight Jet and Flat Fan. Other patterns available with BETE EZ-Change system Spray Angles: 0°, 30° and 60° Flow rates: 0.041 to 43.9 gpm (0.162 to 155 L/min)
Description
Design Features Provides effective cleaning with low water consumption Interchangeable family of shower nozzles Self-aligning Orifice designed for efficient cleaning Spray Characteristics Spray patterns: Straight Jet and Flat Fan. Other patterns available with BETE EZ-Change system Spray Angles: 0°, 30° and 60° Flow rates: 0.041 to 43.9 gpm (0.162 to 155 L/min)

Suppliers

Company
Product
Description
Supplier Links
LP Series - LP49 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
LP Series
LP49
LP Series LP49
Design Features Provides effective cleaning with low water consumption Interchangeable family of shower nozzles Self-aligning Orifice designed for efficient cleaning Spray Characteristics Spray patterns: Straight Jet and Flat Fan. Other patterns available with BETE EZ-Change system Spray Angles: 0°, 30° and 60° Flow rates: 0.041 to 43.9 gpm (0.162 to 155 L/min)

Design Features

  • Provides effective cleaning with low water consumption
  • Interchangeable family of shower nozzles
  • Self-aligning
  • Orifice designed for efficient cleaning

Spray Characteristics
Spray patterns: Straight Jet and Flat Fan. Other patterns available with BETE EZ-Change system
Spray Angles: 0°, 30° and 60°
Flow rates: 0.041 to 43.9 gpm (0.162 to 155 L/min)

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number LP49
Product Name LP Series
Media Chemical; Water
Application Cleaning
Flow 294 to 1038 GPH (309 to 1091 ml/sec)
Maximum Pressure 500 psi (352 m H2O)
Pattern Stream; Fan
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
125 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
1/4 FNPT Siphon Fed Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Ink
Application Painting; Cooling, Treat, Broad Band over Assembly Line
Flow 1.9 GPH (2 ml/sec)
View Details
1, 1 1/4 in. Hose Size Aluminum Nozzle Holder (NPS Threads)|Master File - NH-AL2 - Kuriyama of America, Inc.
Specs
Maximum Pressure 150 psi (106 m H2O)
Material Aluminum
View Details