Georg Fischer Piping Systems Ltd Fittings - Reducers 721901337

Description
Reducing bush short pattern PVC-U BS
Request a Quote
Description
Reducing bush short pattern PVC-U BS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Reducing bush short pattern PVC-U BS with solvent cement spigot and socket, sized for 3/4 inch to 1/2 inch bore transition, rated for 15 bar pressure, with overall length 21 mm and weight 0.006 kg.

Datasheet Summary
Powered by GS/AI

Reducing bush short pattern PVC-U BS with solvent cement spigot and socket, sized for 3/4 inch to 1/2 inch bore transition, rated for 15 bar pressure, with overall length 21 mm and weight 0.006 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 721901337 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
721901337
Fittings - Reducers 721901337
Reducing bush short pattern PVC-U BS

Reducing bush short pattern PVC-U BS

Supplier's Site Datasheet
Plastic Pipe Fittings - 2123161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipe Fittings
2123161
Plastic Pipe Fittings 2123161
PVC-U reducing bush,3/4 x 1/2in

PVC-U reducing bush,3/4 x 1/2in

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 721901337 2123161
Product Name Fittings - Reducers Plastic Pipe Fittings
Fitting Type Reducer Fitting Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400130 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Saddles - 161117067 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 4.000 inch (102 mm)
View Details
Fittings - Saddles - 158001053 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193135121 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 355.00 mm (13.98 inch)
View Details