Blanking flange in PVC-U, drilled to ANSI 16.5 B class 150, with a 2-inch nominal size, 165 mm outer diameter, 19 mm thickness, 121 mm bolt circle diameter, 10 mm hole depth, and 8 bolt holes, weighing 0.240 kg.
Drilled to ANSI 16.5 B class 150
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721702311 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection |