A reducing bush short PVC-U metric for pipe sizes 75 mm and 63 mm, with a pressure rating of 16 bar, solvent cement spigot and socket, and a length of 44 mm. It weighs 0.078 kg and has a size designation of 2½ inch. The fitting is designed for metric piping systems and uses solvent cement for joining.
Reducing bush short PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721900364 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |