Georg Fischer Piping Systems Ltd
Fittings - Adapters-transitions
721901409
Description
Adaptor PVC-U BS Rp
-
Georg Fischer Piping Systems Ltd
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Adaptor PVC-U BS Rp
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Fittings |
Pipe Fittings |
|
Product Number
|
721901409 |
2123521 |
|
Product Name
|
Fittings - Adapters-transitions |
Plastic Pipe Fittings |
|
Fitting Type
|
Adapter Fitting
|
Adapter Fitting
|
Unlock Full Specs
to access all available technical data
Similar Products
Georg Fischer Piping Systems Ltd
Connection Type
Electrofusion
Material
PE
Metric Size
200.00 mm (7.87 inch)
View Details
Georg Fischer Piping Systems Ltd
Material
PP; PE
Metric Size
185.00 mm (7.28 inch)
View Details
Georg Fischer Piping Systems Ltd
Fitting Type
Tee Fitting
Connection Type
Mechanical
Material
PP; PE
View Details
Georg Fischer Piping Systems Ltd
Fitting Type
Adapter Fitting
Material
PP; PE
Metric Size
53.00 mm (2.09 inch)
View Details
2 suppliers