Adaptor PVC-U BS Rp with solvent cement spigot and parallel female thread Rp 1 inch, rated for 9 bar pressure, designed for connection to plastic threads only, with a weight of 0.036 kg, outer diameter of 27 mm, spigot length of 42 mm, and total length of 48 mm.
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 721901408 | 2123515 |
| Product Name | Fittings - Adapters-transitions | Plastic Pipe Fittings |
| Fitting Type | Adapter Fitting | Adapter Fitting |