Union PVC-U fitting with an O-ring groove and EPDM gasket, designed for metric 90 mm pipe size and rated for 10 bar pressure. It has a jointing face with O-ring seal code 721 510 313, weighs 0.920 kg, and features a thread size of Tr128x5. The fitting is compatible with metric and British standard (BS) pipe dimensions.
metric / british standard (BS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721510313 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |