Blanking flange made of PVC-U for pipe diameters from d63 to d160, with a combined serrated and flat jointing face, rated for PN10 pressure and compliant with ISO 7005, EN 1092, and DIN 2501 standards. The part has a bolt hole pattern for d63, with a bolt circle dimension matching EN 1092 PN10 and ANSI B16.5 Class 150, and weighs 0.352 kg.
Jointing face serrated metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721700511 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange; Mechanical |