Socket equal PVC-U metric/BS for pipe diameters of 355 mm, rated for 6 bar pressure, with a socket length of 480 mm and an overall length of 383 mm. The part weighs 10.706 kg and has a wall thickness of 68 mm.
Socket equal PVC-U metric / BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721910124 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |