PVC-U cross fitting for metric and British Standard pipe systems, with a 2-inch (50 mm) nominal pipe size, rated for 16 bar working pressure, and a length of 74 mm. The fitting weighs 0.556 kg and has a socket depth of 37 mm. It complies with metric and BS standards for pipe dimensions and is part of a series documented with consistent material and pressure ratings.
Cross PVC-U metric/ british standard (BS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721301111 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Cross 4-Way Fitting |