Georg Fischer Piping Systems Ltd Fittings - Unions 721511111

Description
metric / british standard (BS)
Request a Quote
Description
metric / british standard (BS)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Union PVC-U fitting with a jointing face containing an O-ring groove, compliant with metric and British Standard (BS) dimensions, designed for use with EPDM gasket code 721 511 111 at a pressure rating of 5 bar, suitable for 2 inch nominal size with a thread size of 2 3/4 inch and overall length of 100 mm.

Datasheet Summary
Powered by GS/AI

Union PVC-U fitting with a jointing face containing an O-ring groove, compliant with metric and British Standard (BS) dimensions, designed for use with EPDM gasket code 721 511 111 at a pressure rating of 5 bar, suitable for 2 inch nominal size with a thread size of 2 3/4 inch and overall length of 100 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 721511111 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
721511111
Fittings - Unions 721511111
metric / british standard (BS)

metric / british standard (BS)

Supplier's Site Datasheet
Plastic Pipe Fittings - 2122916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipe Fittings
2122916
Plastic Pipe Fittings 2122916
Straight PVC-U union EPDM seal,2in

Straight PVC-U union EPDM seal,2in

Supplier's Site

Technical Specifications

  Georg Fischer Piping Systems Ltd RS Components, Ltd.
Product Category Pipe Fittings Pipe Fittings
Product Number 721511111 2122916
Product Name Fittings - Unions Plastic Pipe Fittings
Fitting Type Union Fitting Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158400718 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132436 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400359 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400111 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details