Blanking flange in PVC-U for ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 connections, with a combined serrated and flat jointing face, designed for pipe sizes from d20 to d160. The flange has a bolt hole pattern as a long hole version, and a weight of 0.075 kg. Dimensions include a diameter of 95 mm, bolt circle of 61 mm, and thickness of 12 mm.
Jointing face serrated metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721700506 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange; Mechanical |