PRO-FIT union PVC-U metric fitting with a 63 mm nominal diameter, rated for 5 bar pressure with an EPDM O-ring, weighing 0.437 kg, and featuring a 2 3/4 inch thread, 39 mm outer diameter, 18 mm gasket seating, 46 mm length, and 77 mm overall length.
PRO-FIT union PVC-U metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721510336 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |