Adaptor union for PVC-U metric and BS inch piping with a malleable iron galvanised Rp female thread, assembled with an EPDM O-ring. The part has a 1-inch metric bore, 1-inch BS inch bore, and is rated for 15 bar at room temperature. It has a total length of 69 mm, with a threaded engagement length of 31 mm and a nominal thread size of 2. The assembled weight is 0.250 kg and the O-ring code is 748410008.
Adaptor union PVC-U metric / BS /malleable iron galvanised Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 721531308 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |